Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225003-PK60DN512VMD
Memory Type: FLASH
Memory Size: 512 kB
Interface: CAN, Ethernet, I2C, I2S, SPI, UART, USB
RAM Size: 128 kB
Watchdog Timer: Yes
Categories: Custom Parts
Case / Package: BGA
Max Frequency: 100 MHz
Halogen Free: Halogen Free
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Core Architecture: ARM
Max Operating Temperature: 105 °C
Number of Timers/Counters: 15
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225003-PK60DN512VMD10 |
| Product Name | Custom Parts - Custom Parts (N - R) - PK60DN512VMD10 |