IC MCU 32B 128KB FLASH 144MAPBGA / ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 144-MAPBGA (13x13) Product overview: PK10X128VMD100 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PK10X128VMD100 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 144-MAPBGA (13x13)
IC MCU 32B 128KB FLASH 144MAPBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PK10X128VMD100 | PK10X128VMD100 | PK10X128VMD100 |
| Product Name | 32-bit 128KB 100MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| RAM | 32 KB | 32 KB | |
| Supply Voltage | 1.71 to 3.6 volts | ||
| Package Type | Other; Tray | BGA; Other; 144-LBGA |