NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - PIP3115-B PIP3115-B

Description
Manufacturer: NXP Win Source Part Number: 061939-PIP3115-B Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 8A Voltage - Load: 50V (Max) Rds On (Typ): 68 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061939-PIP3115-B Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 8A Voltage - Load: 50V (Max) Rds On (Typ): 68 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PIP3115-B
PIP3115-B
PMIC - PMIC - Power Distribution Switches, Load Drivers - PIP3115-B PIP3115-B
Manufacturer: NXP Win Source Part Number: 061939-PIP3115-B Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 8A Voltage - Load: 50V (Max) Rds On (Typ): 68 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 061939-PIP3115-B
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Load: 50V (Max)
Rds On (Typ): 68 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number PIP3115-B
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PIP3115-B
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-5 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details