Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097800-PIMZ2,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz, 190MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 5mA, 50mA / 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 097800-PIMZ2,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - PIMZ2,115 |
| Operating Temperature | 150 C (302 F) |