NXP Semiconductors TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PIMD3,115 PIMD3,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100830-PIMD3,115 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100830-PIMD3,115 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PIMD3,115 - 100830-PIMD3,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PIMD3,115
100830-PIMD3,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PIMD3,115 100830-PIMD3,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100830-PIMD3,115 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100830-PIMD3,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 100830-PIMD3,115
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PIMD3,115
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX9374ESA - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; LVDS
View Details
1-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0101GW-Q100H - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT363-2 SOT363-2
Features RoHS; ESD Protection
View Details
3 suppliers
Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details