TRANS NPN/PNP PREBIAS 0.6W 6TSOP
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 568-PIMD2,115TR-ND | PIMD2,115 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | |
| Polarity | NPN; PNP |