NXP Semiconductors 55V 5.5A MOSFET Transistor PHT6N06T,135

Description
MOSFET N-CH 55V 5.5A SOT223 Product overview: PHT6N06T,135 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHT6N06T,135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 5.5A SOT223 Product overview: PHT6N06T,135 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHT6N06T,135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 5.5A MOSFET Transistor
278-PHT6N06T,135
55V 5.5A MOSFET Transistor 278-PHT6N06T,135
MOSFET N-CH 55V 5.5A SOT223 Product overview: PHT6N06T,135 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHT6N06T,135 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 5.5A SOT223 Product overview: PHT6N06T,135 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHT6N06T,135 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHT6N06T,135 - 101121-PHT6N06T,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHT6N06T,135
101121-PHT6N06T,135
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHT6N06T,135 101121-PHT6N06T,135
Manufacturer: NXP Win Source Part Number: 101121-PHT6N06T,135 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 8.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 5.6nC @ 10V Max Input Capacitance: 175pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: NXP
Win Source Part Number: 101121-PHT6N06T,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 8.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 5.6nC @ 10V
Max Input Capacitance: 175pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHT6N06T,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHT6N06T,135
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHT6N06T,135
MOSFET N-CH 55V 5.5A SOT223

MOSFET N-CH 55V 5.5A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-PHT6N06T,135 101121-PHT6N06T,135 PHT6N06T,135
Product Name 55V 5.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHT6N06T,135 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 8300 milliwatts 8300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT-223 TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data