NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHT4NQ10LT PHT4NQ10LT

Description
Manufacturer: NXP Win Source Part Number: 1237319-PHT4NQ10LT Family Name: PHT4NQ10LT Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BSP372; MMFT1N10ET3; BSP372 L6327XT; Introduction Date: September 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1237319-PHT4NQ10LT Family Name: PHT4NQ10LT Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BSP372; MMFT1N10ET3; BSP372 L6327XT; Introduction Date: September 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHT4NQ10LT - 1237319-PHT4NQ10LT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHT4NQ10LT
1237319-PHT4NQ10LT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHT4NQ10LT 1237319-PHT4NQ10LT
Manufacturer: NXP Win Source Part Number: 1237319-PHT4NQ10LT Family Name: PHT4NQ10LT Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BSP372; MMFT1N10ET3; BSP372 L6327XT; Introduction Date: September 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1237319-PHT4NQ10LT
Family Name: PHT4NQ10LT
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BSP372; MMFT1N10ET3; BSP372 L6327XT;
Introduction Date: September 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-PHT4NQ10LT
N-Channel MOSFET Transistor 285-PHT4NQ10LT
N-channel enhancement mode field-effect transistor Product overview: PHT4NQ10LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHT4NQ10LT can be used for catalog matching and distributor lookup.

N-channel enhancement mode field-effect transistor Product overview: PHT4NQ10LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHT4NQ10LT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1237319-PHT4NQ10LT 285-PHT4NQ10LT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHT4NQ10LT N-Channel MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details