NXP Semiconductors 60 V 10A Bipolar Transistor PHPT60610PYX

Description
PHPT60610PY - 60 V, 10A PNP HIGH Product overview: PHPT60610PYX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60610PYX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PHPT60610PY - 60 V, 10A PNP HIGH Product overview: PHPT60610PYX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60610PYX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60 V 10A Bipolar Transistor
276-PHPT60610PYX
60 V 10A Bipolar Transistor 276-PHPT60610PYX
PHPT60610PY - 60 V, 10A PNP HIGH Product overview: PHPT60610PYX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60610PYX can be used for catalog matching and distributor lookup.

PHPT60610PY - 60 V, 10A PNP HIGH Product overview: PHPT60610PYX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60610PYX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1140414-PHPT60610PYX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1140414-PHPT60610PYX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1140414-PHPT60610PYX
Win Source Part Number: 1140414-PHPT60610PYX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 470mV @ 1A, 10A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V Frequency - Transition: 85MHz Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): 934068584115; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.29.0075 Mfr: NXP Semiconductors Other Names: 2156-PHPT60610PYX-NE X,NEXNXPPHPT60610PYX

Win Source Part Number: 1140414-PHPT60610PYX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 470mV @ 1A, 10A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V
Frequency - Transition: 85MHz
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): 934068584115;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.29.0075
Mfr: NXP Semiconductors
Other Names: 2156-PHPT60610PYX-NEX,NEXNXPPHPT60610PYX

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHPT60610PYX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHPT60610PYX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHPT60610PYX
PHPT60610PY - 60 V, 10A PNP HIGH

PHPT60610PY - 60 V, 10A PNP HIGH

Supplier's Site
Single Bipolar Transistors - PHPT60610PYX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PHPT60610PYX
Single Bipolar Transistors PHPT60610PYX
PHPT60610PY - 60 V, 10A PNP HIGH

PHPT60610PY - 60 V, 10A PNP HIGH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-PHPT60610PYX 1140414-PHPT60610PYX PHPT60610PYX PHPT60610PYX
Product Name 60 V 10A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Package Type Bulk SOT3 SC-100, SOT-669
Packing Method Bulk Bulk; Bulk
VCEO 60 volts 60 volts 60 volts
TJ 175 C (347 F) 175 C (347 F) 175 C (347 F)
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data