PNP high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted package, rated for a collector-emitter voltage of -40 V and a continuous collector current of -10 A, with a peak collector current of -20 A for pulses up to 1 ms. The device supports a maximum junction temperature of 175 °C and achieves a collector-emitter saturation resistance of 37 to 55 mΩ at -10 A collector current and -1 A base current. Power dissipation reaches up to 25 W when mounted for direct junction-to-base heat transfer.
Manufacturer: NXP Semiconductors
Win Source Part Number: 1324223-PHPT60410PYX
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Power - Max: 1.3 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 800mV @ 500mA, 10A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 240 @ 500mA, 2V
Frequency - Transition: 97MHz
Supplier Device Package: LFPAK56, Power-SO8
Temperature Range - Operating: 175°C (TJ)
Case / Package: SC-100, SOT-669
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-PHPT60410PYX-95
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1324223-PHPT60410PYX |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | PNP |
| Package Type | SOT3; SC-100, SOT-669 |
| Packing Method | Bulk; Bulk |
| IC(max) | 10000 milliamps |