NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP73N06T PHP73N06T

Description
Manufacturer: NXP Win Source Part Number: 061494-PHP73N06T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 166W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2464pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Motor Drive & Control, Power Management
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061494-PHP73N06T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 166W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2464pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Motor Drive & Control, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP73N06T - 061494-PHP73N06T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP73N06T
061494-PHP73N06T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP73N06T 061494-PHP73N06T
Manufacturer: NXP Win Source Part Number: 061494-PHP73N06T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 166W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2464pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Motor Drive & Control, Power Management

Manufacturer: NXP
Win Source Part Number: 061494-PHP73N06T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 166W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 73A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 2464pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Motor Drive & Control, Power Management

Buy Now Datasheet
Singapore, Singapore
60V 73A MOSFET Transistor
285-PHP73N06T
60V 73A MOSFET Transistor 285-PHP73N06T
MOSFET N-CH 60V 73A TO220AB Product overview: PHP73N06T from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 73A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP73N06T can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 73A TO220AB Product overview: PHP73N06T from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 73A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP73N06T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 061494-PHP73N06T 285-PHP73N06T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP73N06T 60V 73A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 166000 milliwatts 166000 milliwatts
Unlock Full Specs
to access all available technical data