NXP Semiconductors 60V 52A MOSFET Transistor PHP52N06T,127

Description
MOSFET N-CH 60V 52A TO220AB Product overview: PHP52N06T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP52N06T,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 52A TO220AB Product overview: PHP52N06T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP52N06T,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 52A MOSFET Transistor
278-PHP52N06T,127
60V 52A MOSFET Transistor 278-PHP52N06T,127
MOSFET N-CH 60V 52A TO220AB Product overview: PHP52N06T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP52N06T,127 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 52A TO220AB Product overview: PHP52N06T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP52N06T,127 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP52N06T,127 - 1087838-PHP52N06T,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP52N06T,127
1087838-PHP52N06T,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP52N06T,127 1087838-PHP52N06T,127
Manufacturer: NXP Win Source Part Number: 1087838-PHP52N06T,12 7 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 52A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1592pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: NXP
Win Source Part Number: 1087838-PHP52N06T,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 52A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1592pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP52N06T,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP52N06T,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP52N06T,127
MOSFET N-CH 60V 52A TO220AB

MOSFET N-CH 60V 52A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-PHP52N06T,127 1087838-PHP52N06T,127 PHP52N06T,127
Product Name 60V 52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP52N06T,127 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 120000 milliwatts 120000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; SOT3; TO-220AB
Unlock Full Specs
to access all available technical data