NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP47NQ10T PHP47NQ10T

Description
Manufacturer: NXP Win Source Part Number: 1237298-PHP47NQ10T Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1237298-PHP47NQ10T Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP47NQ10T - 1237298-PHP47NQ10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP47NQ10T
1237298-PHP47NQ10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP47NQ10T 1237298-PHP47NQ10T
Manufacturer: NXP Win Source Part Number: 1237298-PHP47NQ10T Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 1237298-PHP47NQ10T
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1237298-PHP47NQ10T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP47NQ10T
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers