NXP Semiconductors 100V 47A MOSFET Transistor PHP47NQ10T,127

Description
MOSFET N-CH 100V 47A TO220AB Product overview: PHP47NQ10T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP47NQ10T,127 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 100V 47A TO220AB Product overview: PHP47NQ10T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP47NQ10T,127 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 47A MOSFET Transistor
278-PHP47NQ10T,127
100V 47A MOSFET Transistor 278-PHP47NQ10T,127
MOSFET N-CH 100V 47A TO220AB Product overview: PHP47NQ10T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP47NQ10T,127 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 47A TO220AB Product overview: PHP47NQ10T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP47NQ10T,127 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP47NQ10T,127 - 1087837-PHP47NQ10T,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP47NQ10T,127
1087837-PHP47NQ10T,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP47NQ10T,127 1087837-PHP47NQ10T,127
Manufacturer: NXP Win Source Part Number: 1087837-PHP47NQ10T,1 27 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 3100pF @ 25V Maximum Rds On at Id,Vgs: 28 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 1087837-PHP47NQ10T,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 3100pF @ 25V
Maximum Rds On at Id,Vgs: 28 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP47NQ10T,127 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP47NQ10T,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP47NQ10T,127
MOSFET N-CH 100V 47A TO220AB

MOSFET N-CH 100V 47A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-PHP47NQ10T,127 1087837-PHP47NQ10T,127 PHP47NQ10T,127
Product Name 100V 47A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP47NQ10T,127 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
Unlock Full Specs
to access all available technical data