Manufacturer: NXP
Win Source Part Number: 1087836-PHP45NQ15T,1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 45.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1770pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): FQP45N15V2; IRFB41N15D; IXTP62N15PSN; PHP45NQ15T,127;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
N-Channel 150V 45.1A (Tc) 230W (Tc) Through Hole TO-220AB
MOSFET N-CH 150V 45.1A TO220AB Product overview: PHP45NQ15T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 45.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 45.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP45NQ15T,127 can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 45.1A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1087836-PHP45NQ15T,127 | PHP45NQ15T,127-ND | 278-PHP45NQ15T,127 | PHP45NQ15T,127 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP45NQ15T,127 | Single FETs, MOSFETs | 150V 45.1A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 150 volts | |||
| PD | 230000 milliwatts | 230000 milliwatts |