N-channel TrenchMOS FET designed for DC-to-DC converters and switched-mode power supplies, housed in a TO-220AB (SOT78) package with a mounting base connected to the drain. It has a drain-source voltage rating of 105 V, continuous drain current of 47 A at 25 ℃, and an on-state resistance of 19 to 25 mΩ at 25 ℃ and 10 V gate-source voltage. The device supports a maximum power dissipation of 150 W and features a gate-source threshold voltage range of 1 to 4.4 V. Thermal resistance from junction to mounting base is up to 1 K/W. It meets IEC 60134 for absolute maximum ratings.
MOSFET N-CH 105V 47A TO220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PHP45NQ11T,127-ND |
| Product Name | Single FETs, MOSFETs |