NXP Semiconductors 47A 100V MOSFET Transistor PHP45NQ10T,127

Description
NEXPERIA PHP45NQ10T - 47A, 100V, Product overview: PHP45NQ10T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 47A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP45NQ10T,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NEXPERIA PHP45NQ10T - 47A, 100V, Product overview: PHP45NQ10T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 47A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP45NQ10T,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47A 100V MOSFET Transistor
278-PHP45NQ10T,127
47A 100V MOSFET Transistor 278-PHP45NQ10T,127
NEXPERIA PHP45NQ10T - 47A, 100V, Product overview: PHP45NQ10T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 47A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP45NQ10T,127 can be used for catalog matching and distributor lookup.

NEXPERIA PHP45NQ10T - 47A, 100V, Product overview: PHP45NQ10T,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 47A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP45NQ10T,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP45NQ10T,127 - 126064-PHP45NQ10T,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP45NQ10T,127
126064-PHP45NQ10T,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP45NQ10T,127 126064-PHP45NQ10T,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 126064-PHP45NQ10T,12 7 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 126064-PHP45NQ10T,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-PHP45NQ10T,127 126064-PHP45NQ10T,127
Product Name 47A 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP45NQ10T,127
PD 150000 milliwatts 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Bulk TO-220; SOT3; TO-220AB
Unlock Full Specs
to access all available technical data