NXP Semiconductors 30V 43.4A MOSFET Transistor PHP36N03LT

Description
MOSFET N-CH 30V 43.4A TO220AB Product overview: PHP36N03LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 43.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 43.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP36N03LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 43.4A TO220AB Product overview: PHP36N03LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 43.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 43.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP36N03LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 43.4A MOSFET Transistor
285-PHP36N03LT
30V 43.4A MOSFET Transistor 285-PHP36N03LT
MOSFET N-CH 30V 43.4A TO220AB Product overview: PHP36N03LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 43.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 43.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP36N03LT can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 43.4A TO220AB Product overview: PHP36N03LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 43.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 43.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP36N03LT can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP36N03LT - 209950-PHP36N03LT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP36N03LT
209950-PHP36N03LT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP36N03LT 209950-PHP36N03LT
Manufacturer: Nexperia USA Inc. Win Source Part Number: 209950-PHP36N03LT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 43.4A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18.5nC @ 10V Max Input Capacitance: 690pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): PHP45N03LTA,127; PSMN022-30PL,127; PSMN022-30PL; PHP36N03LT; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 209950-PHP36N03LT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 57.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 43.4A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 18.5nC @ 10V
Max Input Capacitance: 690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): PHP45N03LTA,127; PSMN022-30PL,127; PSMN022-30PL; PHP36N03LT;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PHP36N03LT 209950-PHP36N03LT
Product Name 30V 43.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP36N03LT
Polarity N-Channel N-Channel; N-Channel
PD 57600 milliwatts 57600 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data