Manufacturer: Nexperia USA Inc.
Win Source Part Number: 042117-PHP33NQ20T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 32.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 32.2nC @ 10V
Max Input Capacitance: 1870pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
MOSFET N-CH 200V 32.7A TO220AB Product overview: PHP33NQ20T from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 32.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 32.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP33NQ20T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 042117-PHP33NQ20T | 285-PHP33NQ20T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP33NQ20T | 200V 32.7A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 200 volts | |
| PD | 230000 milliwatts | 230000 milliwatts |