NXP Semiconductors 60V 34A MOSFET Transistor PHP32N06LT

Description
MOSFET N-CH 60V 34A TO220AB Product overview: PHP32N06LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 34A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP32N06LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 34A TO220AB Product overview: PHP32N06LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 34A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP32N06LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 34A MOSFET Transistor
285-PHP32N06LT
60V 34A MOSFET Transistor 285-PHP32N06LT
MOSFET N-CH 60V 34A TO220AB Product overview: PHP32N06LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 34A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP32N06LT can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 34A TO220AB Product overview: PHP32N06LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 34A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP32N06LT can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP32N06LT - 209949-PHP32N06LT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP32N06LT
209949-PHP32N06LT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP32N06LT 209949-PHP32N06LT
Manufacturer: NXP Win Source Part Number: 209949-PHP32N06LT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 97W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 34A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 1280pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 37 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 209949-PHP32N06LT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 97W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 34A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 1280pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 37 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PHP32N06LT 209949-PHP32N06LT
Product Name 60V 34A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP32N06LT
Polarity N-Channel N-Channel; N-Channel
PD 97000 milliwatts 97000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5A - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114913SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PSZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
4 suppliers
MOSFETs - 2139180P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details