NXP Semiconductors 75V 27A MOSFET Transistor PHP29N08T

Description
MOSFET N-CH 75V 27A TO220AB Product overview: PHP29N08T from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 27A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP29N08T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 27A TO220AB Product overview: PHP29N08T from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 27A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP29N08T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 27A MOSFET Transistor
285-PHP29N08T
75V 27A MOSFET Transistor 285-PHP29N08T
MOSFET N-CH 75V 27A TO220AB Product overview: PHP29N08T from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 27A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP29N08T can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 27A TO220AB Product overview: PHP29N08T from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 27A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP29N08T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP29N08T - 209948-PHP29N08T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP29N08T
209948-PHP29N08T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP29N08T 209948-PHP29N08T
Manufacturer: Nexperia USA Inc. Win Source Part Number: 209948-PHP29N08T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 11V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 5V @ 2mA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 810pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 50 mOhm @ 14A, 11V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 209948-PHP29N08T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 11V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 5V @ 2mA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 810pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 50 mOhm @ 14A, 11V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PHP29N08T 209948-PHP29N08T
Product Name 75V 27A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP29N08T
Polarity N-Channel N-Channel; N-Channel
PD 88000 milliwatts 88000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
8 suppliers
 - 2EDN8533FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1689584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 568-5717-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers