NXP Semiconductors 110V 27.6A MOSFET Transistor PHP27NQ11T

Description
MOSFET N-CH 110V 27.6A TO220AB Product overview: PHP27NQ11T from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 27.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110V, 27.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP27NQ11T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 110V 27.6A TO220AB Product overview: PHP27NQ11T from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 27.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110V, 27.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP27NQ11T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
110V 27.6A MOSFET Transistor
285-PHP27NQ11T
110V 27.6A MOSFET Transistor 285-PHP27NQ11T
MOSFET N-CH 110V 27.6A TO220AB Product overview: PHP27NQ11T from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 27.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110V, 27.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP27NQ11T can be used for catalog matching and distributor lookup.

MOSFET N-CH 110V 27.6A TO220AB Product overview: PHP27NQ11T from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 27.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110V, 27.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP27NQ11T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP27NQ11T - 209946-PHP27NQ11T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP27NQ11T
209946-PHP27NQ11T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP27NQ11T 209946-PHP27NQ11T
Manufacturer: Nexperia USA Inc. Win Source Part Number: 209946-PHP27NQ11T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 110V Continuous Drain Current at 25°C: 27.6A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1240pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 209946-PHP27NQ11T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 110V
Continuous Drain Current at 25°C: 27.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1240pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PHP27NQ11T 209946-PHP27NQ11T
Product Name 110V 27.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP27NQ11T
Polarity N-Channel N-Channel; N-Channel
PD 107000 milliwatts 107000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers
60 V, N-channel Trench MOSFET - 2N7002AK-QR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 240000 milliamps
View Details
2 suppliers