N-Channel 40V 75A (Tc) 300W (Tc) Through Hole TO-220AB
Manufacturer: NXP
Win Source Part Number: 1087831-PHP222NQ04LT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 93.6nC @ 5V
Max Input Capacitance: 7880pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 40V 75A TO220AB Product overview: PHP222NQ04LT,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP222NQ04LT,127
MOSFET N-CH 40V 75A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | PHP222NQ04LT,127-ND | 1087831-PHP222NQ04LT,127 | 278-PHP222NQ04LT,127 | PHP222NQ04LT,127 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP222NQ04LT,127 | 40V 75A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | Tube | |
| V(BR)DSS | 40 volts |