NXP Semiconductors Single FETs, MOSFETs PHP18NQ11T,127

Description
MOSFET N-CH 110V 18A TO220AB
Request a Quote
Description
MOSFET N-CH 110V 18A TO220AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS FET for switching applications in computing, communications, consumer, and industrial systems, housed in a TO-220AB (SOT78) package with a mounting base connected to the drain. It has a drain-source voltage rating of 110 V, a continuous drain current of 18 A at 25°C, and a maximum power dissipation of 79 W. The on-state drain-source resistance is 80 to 90 mΩ at 25°C and 9 A, with a gate-source threshold voltage ranging from 1 to 4.4 V. The device features fast switching, low thermal resistance from junction to mounting base of 1.9 K/W, and avalanche ruggedness with a non-repetitive avalanche energy of 70 mJ.

Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS FET for switching applications in computing, communications, consumer, and industrial systems, housed in a TO-220AB (SOT78) package with a mounting base connected to the drain. It has a drain-source voltage rating of 110 V, a continuous drain current of 18 A at 25°C, and a maximum power dissipation of 79 W. The on-state drain-source resistance is 80 to 90 mΩ at 25°C and 9 A, with a gate-source threshold voltage ranging from 1 to 4.4 V. The device features fast switching, low thermal resistance from junction to mounting base of 1.9 K/W, and avalanche ruggedness with a non-repetitive avalanche energy of 70 mJ.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 568-PHP18NQ11T,127-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-PHP18NQ11T,127-ND
Single FETs, MOSFETs 568-PHP18NQ11T,127-ND
MOSFET N-CH 110V 18A TO220AB

MOSFET N-CH 110V 18A TO220AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 568-PHP18NQ11T,127-ND
Product Name Single FETs, MOSFETs
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155232P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; SOT-23
View Details
Transistor - 8220858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details