NXP Semiconductors Single FETs, MOSFETs PHP174NQ04LT,127

Description
N-Channel 40V 75A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 40V 75A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - PHP174NQ04LT,127-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
PHP174NQ04LT,127-ND
Single FETs, MOSFETs PHP174NQ04LT,127-ND
N-Channel 40V 75A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 40V 75A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP174NQ04LT,127 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP174NQ04LT,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP174NQ04LT,127
MOSFET N-CH 40V 75A TO220AB

MOSFET N-CH 40V 75A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number PHP174NQ04LT,127-ND PHP174NQ04LT,127
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Automotive MOSFET - AUIRF7669L2TR - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3 to 5 volts
View Details
7 suppliers