NXP Semiconductors Single FETs, MOSFETs PHP112N06T,127

Description
N-Channel 55V 75A (Tc) 200W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 55V 75A (Tc) 200W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - PHP112N06T,127-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
PHP112N06T,127-ND
Single FETs, MOSFETs PHP112N06T,127-ND
N-Channel 55V 75A (Tc) 200W (Tc) Through Hole TO-220AB

N-Channel 55V 75A (Tc) 200W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP112N06T,127 - 1043905-PHP112N06T,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP112N06T,127
1043905-PHP112N06T,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP112N06T,127 1043905-PHP112N06T,127
Manufacturer: NXP Win Source Part Number: 1043905-PHP112N06T,1 27 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 87nC @ 10V Max Input Capacitance: 4352pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1043905-PHP112N06T,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 87nC @ 10V
Max Input Capacitance: 4352pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP112N06T,127 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP112N06T,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP112N06T,127
MOSFET N-CH 55V 75A TO220AB

MOSFET N-CH 55V 75A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PHP112N06T,127-ND 1043905-PHP112N06T,127 PHP112N06T,127
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP112N06T,127 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data