NXP Semiconductors Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single PHP101NQ04T,127

Description
Win Source Part Number: 1084730-PHP101NQ04T, 127 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 157W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 36.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2020 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): AUIRF3504; STP150NF04; IPP70N04S406AKSA1; IPP70N04S3-07; NTP85N03G; NTP85N03; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: NXP USA Inc. Other Names: 934058561127,PHP101N Q04T,PHP101NQ04T-ND Base Product Number: PHP10 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1084730-PHP101NQ04T, 127 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 157W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 36.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2020 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): AUIRF3504; STP150NF04; IPP70N04S406AKSA1; IPP70N04S3-07; NTP85N03G; NTP85N03; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: NXP USA Inc. Other Names: 934058561127,PHP101N Q04T,PHP101NQ04T-ND Base Product Number: PHP10 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1084730-PHP101NQ04T,127 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1084730-PHP101NQ04T,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1084730-PHP101NQ04T,127
Win Source Part Number: 1084730-PHP101NQ04T, 127 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 157W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 36.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2020 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): AUIRF3504; STP150NF04; IPP70N04S406AKSA1; IPP70N04S3-07; NTP85N03G; NTP85N03; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: NXP USA Inc. Other Names: 934058561127,PHP101N Q04T,PHP101NQ04T-ND Base Product Number: PHP10 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1084730-PHP101NQ04T,127
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 157W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 36.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2020 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): AUIRF3504; STP150NF04; IPP70N04S406AKSA1; IPP70N04S3-07; NTP85N03G; NTP85N03;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: NXP USA Inc.
Other Names: 934058561127,PHP101NQ04T,PHP101NQ04T-ND
Base Product Number: PHP10
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - PHP101NQ04T,127-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
PHP101NQ04T,127-ND
Single FETs, MOSFETs PHP101NQ04T,127-ND
N-Channel 40V 75A (Tc) 157W (Tc) Through Hole TO-220AB

N-Channel 40V 75A (Tc) 157W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP101NQ04T,127 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP101NQ04T,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP101NQ04T,127
MOSFET N-CH 40V 75A TO220AB

MOSFET N-CH 40V 75A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1084730-PHP101NQ04T,127 PHP101NQ04T,127-ND PHP101NQ04T,127
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
55V 18A DPAK MOSFET Transistor - 278-AUIRFR5505TRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 57000 milliwatts
View Details
5 suppliers