NXP Semiconductors 30V 6.3A MOSFET Transistor PHN203

Description
MOSFET 2N-CH 30V 6.3A SOT96-1 Product overview: PHN203 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHN203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 6.3A SOT96-1 Product overview: PHN203 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHN203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6.3A MOSFET Transistor
285-PHN203
30V 6.3A MOSFET Transistor 285-PHN203
MOSFET 2N-CH 30V 6.3A SOT96-1 Product overview: PHN203 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHN203 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.3A SOT96-1 Product overview: PHN203 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHN203 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHN203 - 209940-PHN203 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHN203
209940-PHN203
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHN203 209940-PHN203
Manufacturer: Nexperia USA Inc. Win Source Part Number: 209940-PHN203 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.3A Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 14.6nC @ 10V Max Input Capacitance: 560pF @ 20V Maximum Rds On at Id,Vgs: 30 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 209940-PHN203
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.3A
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 14.6nC @ 10V
Max Input Capacitance: 560pF @ 20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PHN203 209940-PHN203
Product Name 30V 6.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHN203
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Reel - TR SOT3; 8-SO
Unlock Full Specs
to access all available technical data