NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHKD6N02LT PHKD6N02LT

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 061481-PHKD6N02LT Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 4.17W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10.9A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15.3nC @ 5V Max Input Capacitance: 950pF @ 10V Maximum Rds On at Id,Vgs: 20 mOhm @ 3A, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 061481-PHKD6N02LT Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 4.17W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10.9A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15.3nC @ 5V Max Input Capacitance: 950pF @ 10V Maximum Rds On at Id,Vgs: 20 mOhm @ 3A, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHKD6N02LT - 061481-PHKD6N02LT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHKD6N02LT
061481-PHKD6N02LT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHKD6N02LT 061481-PHKD6N02LT
Manufacturer: Nexperia USA Inc. Win Source Part Number: 061481-PHKD6N02LT Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 4.17W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10.9A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15.3nC @ 5V Max Input Capacitance: 950pF @ 10V Maximum Rds On at Id,Vgs: 20 mOhm @ 3A, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 061481-PHKD6N02LT
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 4.17W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10.9A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 15.3nC @ 5V
Max Input Capacitance: 950pF @ 10V
Maximum Rds On at Id,Vgs: 20 mOhm @ 3A, 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 10.9A MOSFET Transistor
285-PHKD6N02LT
20V 10.9A MOSFET Transistor 285-PHKD6N02LT
MOSFET 2N-CH 20V 10.9A SOT96-1 Product overview: PHKD6N02LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHKD6N02LT can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 10.9A SOT96-1 Product overview: PHKD6N02LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHKD6N02LT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 061481-PHKD6N02LT 285-PHKD6N02LT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHKD6N02LT 20V 10.9A MOSFET Transistor
Polarity N-Channel
V(BR)DSS 20 volts
PD 4170 milliwatts 4170 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Single FETs, MOSFETs - 568-9806-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details
MOSFETs - 1689548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn2020
View Details