NXP Semiconductors Single FETs, MOSFETs PHK31NQ03LT,518

Description
MOSFET N-CH 30V 30.4A 8-SOIC
Request a Quote Datasheet
Description
MOSFET N-CH 30V 30.4A 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 568-PHK31NQ03LT,518TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-PHK31NQ03LT,518TR-ND
Single FETs, MOSFETs 568-PHK31NQ03LT,518TR-ND
MOSFET N-CH 30V 30.4A 8-SOIC

MOSFET N-CH 30V 30.4A 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHK31NQ03LT,518 - 347759-PHK31NQ03LT,518 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHK31NQ03LT,518
347759-PHK31NQ03LT,518
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHK31NQ03LT,518 347759-PHK31NQ03LT,518
Manufacturer: Nexperia USA Inc. Win Source Part Number: 347759-PHK31NQ03LT,5 18 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30.4A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 33nC @ 4.5V Max Input Capacitance: 4235pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 347759-PHK31NQ03LT,518
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30.4A (Tc)
Gate-Source Threshold Voltage: 2.15V @ 1mA
Max Gate Charge: 33nC @ 4.5V
Max Input Capacitance: 4235pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHK31NQ03LT,518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHK31NQ03LT,518
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHK31NQ03LT,518
NEXPERIA PHK31NQ03LT - 30.4A, 30

NEXPERIA PHK31NQ03LT - 30.4A, 30

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 568-PHK31NQ03LT,518TR-ND 347759-PHK31NQ03LT,518 PHK31NQ03LT,518
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHK31NQ03LT,518 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 6900 milliwatts
Unlock Full Specs
to access all available technical data