PHK13N03LT is an N-channel TrenchMOS logic level enhancement mode FET in an SO8 package with a body width of 3.9 mm, designed for DC-to-DC converters, notebook computers, lithium-ion battery applications, and portable equipment. It has a drain-source voltage rating of 30 V, a continuous drain current of 13.8 A at 25°C, and a maximum total power dissipation of 6.25 W at 25°C. The drain-source on-state resistance is 17 to 20 mΩ at 10 V gate voltage and 8 A drain current. The device features low gate charge and fast switching for high-frequency applications.
MOSFET N-CH 30V 13.8A 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PHK13N03LT,518TR-ND |
| Product Name | Single FETs, MOSFETs |