Manufacturer: NXP
Win Source Part Number: 209904-PHE13007
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Power - Max: 80W
Voltage - Collector Emitter Breakdown (Max): 400V
Current - Collector (Ic) (Max): 8A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 350mV @ 1A, 5A
Current - Collector Cutoff (Max): 200μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 8 @ 2A, 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 209904-PHE13007 |
| Product Name | Discrete Semiconductor Products |