The PHE13007 is an npn silicon diffused power transistor in a TO-220AB package, designed for high-frequency switching applications such as lighting ballasts, converters, and motor control systems. It has a collector-emitter voltage rating of 700 V and a continuous collector current of 8 A, with a peak current of 16 A. The device dissipates up to 80 W at 25 °C and features a junction-to-mounting
TRANS NPN 400V 8A TO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PHE13007,127-ND |
| Product Name | Single Bipolar Transistors |