Win Source Part Number: 1040837-PHD78NQ03LT,
Category: Discrete Semiconductor Products>Transistors
Series: TrenchMOS™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 9mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2V @ 1mA
Power Dissipation (Max): 107W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 970 pF @ 12 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): PHD78NQ03LT,118PHD78
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: NXP USA Inc.
Other Names: 934056888118,PHD78NQ
Base Product Number: PHD78
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
MOSFET N-CH 25V 75A DPAK Product overview: PHD78NQ03LT,118 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 75A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHD78NQ03LT,118 can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 75A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1040837-PHD78NQ03LT,118 | 278-PHD78NQ03LT,118 | PHD78NQ03LT,118 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 25V 75A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |