NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHD38N02LT PHD38N02LT

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 209899-PHD38N02LT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 44.7A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15.1nC @ 5V Max Input Capacitance: 800pF @ 20V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 209899-PHD38N02LT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 44.7A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15.1nC @ 5V Max Input Capacitance: 800pF @ 20V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHD38N02LT - 209899-PHD38N02LT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHD38N02LT
209899-PHD38N02LT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHD38N02LT 209899-PHD38N02LT
Manufacturer: Nexperia USA Inc. Win Source Part Number: 209899-PHD38N02LT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 44.7A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15.1nC @ 5V Max Input Capacitance: 800pF @ 20V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 209899-PHD38N02LT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 57.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 44.7A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 15.1nC @ 5V
Max Input Capacitance: 800pF @ 20V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 44.7A DPAK MOSFET Transistor
285-PHD38N02LT
20V 44.7A DPAK MOSFET Transistor 285-PHD38N02LT
MOSFET N-CH 20V 44.7A DPAK Product overview: PHD38N02LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 44.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 44.7A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHD38N02LT can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 44.7A DPAK Product overview: PHD38N02LT from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 44.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 44.7A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHD38N02LT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 209899-PHD38N02LT 285-PHD38N02LT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHD38N02LT 20V 44.7A DPAK MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 57600 milliwatts 57600 milliwatts
Unlock Full Specs
to access all available technical data