NPN power transistor with an integrated anti-parallel E-C diode in a TO-220AB (SOT78) plastic package, rated for a collector-emitter voltage of 400 V and a continuous collector current of 4 A, with a maximum power dissipation of 75 W at 25 °C. The device features a thermal resistance from junction to mounting base of 1.67 K/W and a junction temperature rating of 150 °C. It is designed for applications such as fluorescent lamp ballasts and low-voltage transformers.
TRANS NPN 400V 4A TO220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PHD13005,127-ND |
| Product Name | Single Bipolar Transistors |