NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB38N02LT,118 PHB38N02LT,118

Description
Manufacturer: NXP Win Source Part Number: 930348-PHB38N02LT,11 8 Series: TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 20 V 44.7A (Tc) 57.6W (Tc) Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: PHB38 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: PHB38N02LT118, PHB38N02LT /T3, 934057586118, 568-2191-1, 568-2191-2
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 930348-PHB38N02LT,11 8 Series: TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 20 V 44.7A (Tc) 57.6W (Tc) Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: PHB38 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: PHB38N02LT118, PHB38N02LT /T3, 934057586118, 568-2191-1, 568-2191-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB38N02LT,118 - 930348-PHB38N02LT,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB38N02LT,118
930348-PHB38N02LT,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB38N02LT,118 930348-PHB38N02LT,118
Manufacturer: NXP Win Source Part Number: 930348-PHB38N02LT,11 8 Series: TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 20 V 44.7A (Tc) 57.6W (Tc) Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: PHB38 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: PHB38N02LT118, PHB38N02LT /T3, 934057586118, 568-2191-1, 568-2191-2

Manufacturer: NXP
Win Source Part Number: 930348-PHB38N02LT,118
Series: TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 20 V 44.7A (Tc) 57.6W (Tc) Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PHB38
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: PHB38N02LT118, PHB38N02LT /T3, 934057586118, 568-2191-1, 568-2191-2

Buy Now Datasheet
Single FETs, MOSFETs - 568-2191-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-2191-2-ND
Single FETs, MOSFETs 568-2191-2-ND
N-Channel 20V 44.7A (Tc) 57.6W (Tc) Surface Mount D2PAK

N-Channel 20V 44.7A (Tc) 57.6W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHB38N02LT,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHB38N02LT,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHB38N02LT,118
MOSFET N-CH 20V 44.7A D2PAK

MOSFET N-CH 20V 44.7A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 930348-PHB38N02LT,118 568-2191-2-ND PHB38N02LT,118
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB38N02LT,118 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data