Manufacturer: Nexperia USA Inc.
Win Source Part Number: 004343-PHB21N06LT,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 9.4nC @ 5V
Max Input Capacitance: 650pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 70 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 004343-PHB21N06LT,118 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB21N06LT,118 |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 55 volts |
| PD | 56000 milliwatts |