N-Channel 40V 75A (Tc) 250W (Tc) Surface Mount D2PAK
MOSFET N-CH 40V 75A D2PAK Product overview: PHB174NQ04LT,118 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHB174NQ04LT,118
Manufacturer: NXP
Win Source Part Number: 004339-PHB174NQ04LT,
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 64nC @ 5V
Max Input Capacitance: 5345pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 4 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
MOSFET N-CH 40V 75A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 568-2187-2-ND | 278-PHB174NQ04LT,118 | 004339-PHB174NQ04LT,118 | PHB174NQ04LT,118 |
| Product Name | Single FETs, MOSFETs | 40V 75A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB174NQ04LT,118 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| PD | 250000 milliwatts | 250000 milliwatts |