N-Channel 55V 75A (Tc) 200W (Tc) Surface Mount D2PAK
Manufacturer: NXP
Win Source Part Number: 791761-PHB112N06T,11
Series: TrenchMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Part Status: Obsolete(EOL)
Family Name: PHB112N06T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 87nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4352pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 200W (Tc)
Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): PHB112N06T; PHB112N06TT; PHB112N06T T/R;
Introduction Date: March 07, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
MOSFET N-CH 55V 75A D2PAK
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | PHB112N06T,118-ND | 791761-PHB112N06T,118 | PHB112N06T,118 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB112N06T,118 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |