NXP Semiconductors Single FETs, MOSFETs PH7030L,115

Description
N-Channel 30V 68A (Tc) 62.5W (Tc) Surface Mount LFPAK56, Power-SO8
Request a Quote Datasheet
Description
N-Channel 30V 68A (Tc) 62.5W (Tc) Surface Mount LFPAK56, Power-SO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 568-2349-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-2349-2-ND
Single FETs, MOSFETs 568-2349-2-ND
N-Channel 30V 68A (Tc) 62.5W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 30V 68A (Tc) 62.5W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH7030L,115 - 106667-PH7030L,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH7030L,115
106667-PH7030L,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH7030L,115 106667-PH7030L,115
Manufacturer: NXP Win Source Part Number: 106667-PH7030L,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 68A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 1362pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.9 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: NXP
Win Source Part Number: 106667-PH7030L,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 68A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 1362pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.9 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
30V 68A MOSFET Transistor
278-PH7030L,115
30V 68A MOSFET Transistor 278-PH7030L,115
MOSFET N-CH 30V 68A LFPAK56 Product overview: PH7030L,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH7030L,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 68A LFPAK56 Product overview: PH7030L,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH7030L,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PH7030L,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PH7030L,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PH7030L,115
MOSFET N-CH 30V 68A LFPAK56

MOSFET N-CH 30V 68A LFPAK56

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 568-2349-2-ND 106667-PH7030L,115 278-PH7030L,115 PH7030L,115
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH7030L,115 30V 68A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SC-100, SOT-669 SOT3; LFPAK56, Power-SO8 Tape & Reel (TR) SC-100, SOT-669
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data