Manufacturer: NXP
Win Source Part Number: 209884-PH4330L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 95.9A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 22.9nC @ 4.5V
Max Input Capacitance: 2786pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.3 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 95.9A LFPAK Product overview: PH4330L from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 95.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 95.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH4330L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 209884-PH4330L | 285-PH4330L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH4330L | 30V 95.9A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 30 volts | |
| PD | 62500 milliwatts | 62500 milliwatts |