MOSFET N-CH 30V 98A LFPAK56 Product overview: PH3830L,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 98A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH3830L,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 110127-PH3830L,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 98A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 33nC @ 5V
Max Input Capacitance: 3190pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
N-Channel 30V 98A (Tc) 62.5W (Tc) Surface Mount LFPAK56, Power-SO8
MOSFET N-CH 30V 98A LFPAK56
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-PH3830L,115 | 110127-PH3830L,115 | 568-2346-2-ND | PH3830L,115 |
| Product Name | 30V 98A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3830L,115 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 62500 milliwatts | 62500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; LFPAK56, Power-SO8 | SC-100, SOT-669 | SC-100, SOT-669 |