MOSFET N-CH 75V 30A LFPAK Product overview: PH3075L+115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH3075L+115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 209880-PH3075L+115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Gate Charge: 19nC @ 5V
Max Input Capacitance: 2070pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 28 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-PH3075L+115 | 209880-PH3075L+115 |
| Product Name | 75V 30A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3075L+115 |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 75000 milliwatts | 75000 milliwatts |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |