Manufacturer: Nexperia USA Inc.
Win Source Part Number: 137243-PH2925U,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 950mV @ 1mA
Max Gate Charge: 92nC @ 4.5V
Max Input Capacitance: 6150pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3 mOhm @ 25A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 137243-PH2925U,115 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH2925U,115 |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 25 volts |
| PD | 62500 milliwatts |