NXP Semiconductors 25V 100A MOSFET Transistor PH2525L

Description
MOSFET N-CH 25V 100A LFPAK Product overview: PH2525L from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH2525L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 100A LFPAK Product overview: PH2525L from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH2525L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 100A MOSFET Transistor
285-PH2525L
25V 100A MOSFET Transistor 285-PH2525L
MOSFET N-CH 25V 100A LFPAK Product overview: PH2525L from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH2525L can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 100A LFPAK Product overview: PH2525L from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH2525L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH2525L - 061442-PH2525L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH2525L
061442-PH2525L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH2525L 061442-PH2525L
Manufacturer: Nexperia USA Inc. Win Source Part Number: 061442-PH2525L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 34.7nC @ 4.5V Max Input Capacitance: 4470pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 061442-PH2525L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.15V @ 1mA
Max Gate Charge: 34.7nC @ 4.5V
Max Input Capacitance: 4470pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PH2525L 061442-PH2525L
Product Name 25V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH2525L
Polarity N-Channel N-Channel; N-Channel
PD 62500 milliwatts 62500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
FET, MOSFET Arrays - BSS84AKS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFETs - 2439288P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type SOIC
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers