Manufacturer: Nexperia USA Inc.
Win Source Part Number: 209873-PH1330AL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LFPAK56, Power-SO8
Dimension: SOT-1023, 4-LFPAK
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.15V @ 1mA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 6227pF @ 12V
Maximum Rds On at Id,Vgs: 1.3 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 100A LFPAK Product overview: PH1330AL from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH1330AL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 209873-PH1330AL | 285-PH1330AL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH1330AL | 30V 100A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |