NXP Semiconductors Electrical Parts - PESD15VS2UQ PESD15VS2UQ

Description
Manufacturer: NXP Win Source Part Number: 1236976-PESD15VS2UQ Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236976-PESD15VS2UQ Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PESD15VS2UQ - 1236976-PESD15VS2UQ - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PESD15VS2UQ
1236976-PESD15VS2UQ
Electrical Parts - PESD15VS2UQ 1236976-PESD15VS2UQ
Manufacturer: NXP Win Source Part Number: 1236976-PESD15VS2UQ Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1236976-PESD15VS2UQ
Manufacturer Homepage: www.nxp.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1236976-PESD15VS2UQ
Product Name Electrical Parts - PESD15VS2UQ
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6533 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage Regulator diode (Zener diode) - HR1N4483US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 26 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details