NXP Semiconductors Electrical Parts - PESD12VS1UL PESD12VS1UL

Description
Manufacturer: NXP Win Source Part Number: 1236963-PESD12VS1UL Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): UCLAMP1201P.TCT; SPHV12-01ETG; CPDQC12VEU-HF; PESD12VS1UL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236963-PESD12VS1UL Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): UCLAMP1201P.TCT; SPHV12-01ETG; CPDQC12VEU-HF; PESD12VS1UL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PESD12VS1UL - 1236963-PESD12VS1UL - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PESD12VS1UL
1236963-PESD12VS1UL
Electrical Parts - PESD12VS1UL 1236963-PESD12VS1UL
Manufacturer: NXP Win Source Part Number: 1236963-PESD12VS1UL Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): UCLAMP1201P.TCT; SPHV12-01ETG; CPDQC12VEU-HF; PESD12VS1UL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1236963-PESD12VS1UL
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): UCLAMP1201P.TCT; SPHV12-01ETG; CPDQC12VEU-HF; PESD12VS1UL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1236963-PESD12VS1UL
Product Name Electrical Parts - PESD12VS1UL
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6535 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
RF PIN Diode - CLA4611-085-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details