Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon
TRANS 2NPN PREBIAS 0.3W SOT666
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | PEMH7,115 | 568-PEMH7,115TR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | |
| Polarity | NPN |